EN
  • EN
  • DE

DC806A

Part No DC806A
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description BOARD SAR ADC LTC1867 / LTC1867 series 16 Bit 200k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Number of A/D Converters 1
Number of Bits 16
Sampling Rate (Per Second) 200k
Data Interface MICROWIRE™, Serial, SPI™
Utilized IC / Part LTC1867
Supplied Contents Board(s)
Base Product Number DC806
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-DC806A
Standard Package 1
Win Source Part Number 1199278-DC806A
Ultra Librarian 3D Model Ultra Librarian DC806A CAD Model

Description

Analog Devices Inc. presents the DC806A, a high-performance, precision data conversion system designed for the most demanding applications. The DC806A features a robust design that ensures reliable operation and consistent performance, making it an ideal choice for industrial, medical, and communication systems where accuracy and stability are paramount.

Key Features

  • Precision Conversion: The DC806A boasts a top-tier analog-to-digital conversion process, providing users with accurate and high-resolution data output.
  • High-Speed Operation: With its fast sampling rates, the DC806A is capable of handling high-speed signals, ensuring that rapid changes in input are captured without loss of fidelity.
  • Robust Interface: The product includes a variety of interface options, allowing for seamless integration with most microcontrollers, DSPs, and FPGAs.
  • Durable Construction: Built to withstand harsh environments, the DC806A maintains its precision and accuracy even under extreme temperatures and conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with minimal power draw, making it suitable for battery-powered or energy-sensitive applications.

Applications

The DC806A is versatile and can be used in a wide range of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • High-speed Data Acquisition
  • Communications Infrastructure
  • Aerospace and Defense Electronics

Technical Specifications

The DC806A comes with an impressive set of technical specifications that ensure it meets the needs of the most critical applications:

  • Resolution: High-resolution ADC
  • Sampling Rate: Fast sampling capability
  • Input Range: Wide input signal range
  • Interface Options: Multiple digital interfaces
  • Operating Conditions: Extended temperature range

With its combination of accuracy, speed, and durability, the DC806A from Analog Devices Inc. is a prime choice for professionals looking for a reliable data conversion solution. Its advanced features and technical prowess make it a standout product in the field of precision electronics.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess