EN
  • EN
  • DE

EVAL-AD4114SDZ

Part No EVAL-AD4114SDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description AD4114 EVALUATION BOARD / AD4114 series 24 Bit 31.25k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Bulk
Number of A/D Converters 1
Number of Bits 24
Sampling Rate (Per Second) 31.25k
Data Interface Serial, SPI
Input Range ±10V
Power (Typ) @ Conditions 19.5mW @ 31.25kSPS
Utilized IC / Part AD4114
Supplied Contents Board(s)
Base Product Number AD4114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-EVAL-AD4114SDZ,505-EVAL-AD4114SDZ
Standard Package 1
Win Source Part Number 1032214-EVAL-AD4114SDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD4114SDZ CAD Model

Description

EVAL-AD4114SDZ - Analog Devices Inc.

The EVAL-AD4114SDZ is a high-performance evaluation board offered by Analog Devices Inc., tailored for the AD4114, a low power, low noise, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC). This evaluation board is specifically designed to help engineers and developers rapidly prototype and test the functionalities of the AD4114 ADC in their applications.

The AD4114 is an ADC with a flexible input multiplexer (mux) that can be configured for either 8 differential inputs or 15 single-ended/pseudo differential inputs. It is optimized for precision sensor measurement and industrial control systems that require high accuracy over wide temperature ranges. The ADC features an internal low drift voltage reference and a low noise, high input impedance buffer, making it suitable for direct connection to various sensors.

The EVAL-AD4114SDZ evaluation board comes with a variety of features to facilitate easy testing and development:

  • On-board reference voltage for immediate out-of-the-box usage, eliminating the need for an external precision reference in initial stages of design.
  • Access to all the ADC inputs/outputs through header connectors, allowing for quick connection to external circuitry.
  • Compatibility with the System Demonstration Platform (SDP) and a connector for direct attachment to the SDP board, providing a USB interface to a PC for control and data analysis with the provided software.
  • Easy-to-use evaluation software for Windows operating systems, enabling users to control the ADC and interpret the conversion results with minimal setup.

The EVAL-AD4114SDZ is an essential tool for engineers who need to validate the performance of the AD4114 ADC in their system designs. It simplifies the process of evaluating the intricate features of the ADC, saving valuable development time and ensuring a smooth path from prototyping to final product implementation.

For further technical specifications, detailed operation principles, and support documentation, users are encouraged to visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR AD7738 / AD7738 ADC Evaluation Board
Need more? Email Us
Linear Technology
BOARD DELTA SIGMA ADC LTC2481 / LTC2481 ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD DEMO 16BIT 40MSPS LTC2181 / LTC2181 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7939CBZ / AD7939 ADC Evaluation Board 1.5MSPS
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7678 / AD7678AS/AD7678ACPZ ADC Evaluation Kit 100KSPS PulSAR Software IDE
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMC1203 / AMC1203/AMC1210 ADC Evaluation Board
Lowest to $49.4428
Texas Instruments
EVALUATION MODULE FOR ADS8405 / ADS8405 EVALUATION BOARD
Lowest to $3.3013
Analog Devices Inc.
BOARD EVAL FOR AD7291 / AD7291 ADC Evaluation Board
Lowest to $92.9700
Linear Technology
BOARD SAR ADC LTC2305 / LTC2305CMS ADC Demonstration Circuit Pscope Version K76 IDE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess