Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 1.2A
Voltage - Input 5 V ~ 37 V
Regulator Topology Buck
Frequency - Switching 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3686
Win Source Part Number 781204-DC1323A
Popularity Medium
Supply and Demand Status Limited
Introduction Date November 16, 2009
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1323A CAD Model

Description

Product Overview: DC1323A - Linear Technology

The DC1323A is an advanced demonstration board from Linear Technology, designed to showcase the capabilities of the LTC®4361 overvoltage, undervoltage, and reverse supply protection controller. This robust and versatile board is an essential tool for engineers and designers who require reliable protection for their sensitive electronic systems.

Key Features

  • Overvoltage Protection: The DC1323A is equipped with a precise overvoltage protection circuit that guards against voltage spikes, ensuring that the voltage remains within a safe operating range for your electronics.
  • Undervoltage Protection: It also offers undervoltage protection, which prevents damage to your system in the event of a voltage drop, maintaining the longevity and reliability of your device.
  • Reverse Supply Protection: The board includes a reverse supply protection feature that safeguards your electronics against damage caused by reverse voltage, which can occur during incorrect power supply hookups.
  • Adjustable Turn-On Voltage: Users can modify the turn-on voltage according to their specific requirements, providing flexibility for a wide range of applications.
  • Automatic Retry or Latch-Off: DC1323A offers a selectable automatic retry or latch-off feature upon fault detection, which adds an additional layer of security for the system.
  • Status Indicators: The board comes with onboard status indicators that provide instant visual feedback on the operational state of the protection circuit.

Applications

The DC1323A is ideal for a variety of applications where power supply protection is crucial. These include:

  • Portable Devices
  • Automotive Electronics
  • Industrial Systems
  • Data Communication Devices
  • Medical Equipment

Technical Specifications

The demonstration board is built with high-quality components and adheres to Linear Technology's stringent quality standards. It operates within a wide voltage range and is designed to interface seamlessly with various electronic systems.

Conclusion

The DC1323A from Linear Technology is a comprehensive solution for protecting your valuable electronics against voltage irregularities. With its advanced features and user-friendly design, it is an indispensable tool for any application requiring dependable power supply protection.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR TPS54620 / TPS54620 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54620EVM-374
Texas Instruments
EVAL MODULE FOR TPS84621-692 / TPS84621 DC to DC Converter and Switching Regulator Module 0.6VDC to 5.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS84621EVM-692
Texas Instruments
EVAL MODULE FOR TPS84320-692 / TPS84320 DC to DC Converter and Switching Regulator Module Evaluation Board
Need more? Email Us
ECAD model for TPS84320EVM-692
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
STMicroelectronics
EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIPER28H-10W
Torex Semiconductor Ltd
BOARD EVAL XCL206B123AR-G 1.2V / XCL206B123 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B123-EVB
Texas Instruments
EVAL MODULE FOR TPS65100-030 / TPS65100PWP LCD Driver Evaluation Board
Lowest to $9.2406
ECAD model for TPS65100EVM-030
Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
Texas Instruments
EVALUATION MODULE FOR TPS51120 / TPS51120 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51120EVM-001

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention