EN
  • EN
  • DE

EVLVIPER28H-10W

Part No EVLVIPER28H-10W
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPER
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 12W
Voltage - Output 5V
Output Current 2.4A
Voltage - Input 85 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 115kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer28
Win Source Part Number 799081-EVLVIPER28H-10W
Popularity Medium
Supply and Demand Status Balance
Family Name EVLVIPER28L-10W
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVLVIPER28H-10W CAD Model

Description

STMicroelectronics EVLVIPER28H-10W Evaluation Board

The EVLVIPER28H-10W from STMicroelectronics is a high-performance, compact evaluation board designed for the VIPER28 high voltage converter integrated circuit. This evaluation board is an excellent tool for engineers and designers looking to explore the features and capabilities of the VIPER28 IC, which is well-suited for low-power applications requiring a wide input voltage range.

Key Features:

  • Integrated VIPER28H: At the heart of the EVLVIPER28H-10W is the VIPER28H, a fixed-frequency offline converter with a 730V rugged power section, providing reliable operation and enhanced system robustness.
  • Wide Input Voltage Range: The board is designed to operate over a broad input voltage range, making it versatile for various applications including adapters, power supplies, and auxiliary power for white goods.
  • Output Power: Capable of delivering up to 10W of power, this evaluation board can be used for a wide array of low-power applications.
  • Energy Efficient: The VIPER28H features low power consumption under no-load conditions and offers high efficiency, making it suitable for energy-saving solutions.
  • Protection Features: The evaluation board includes multiple protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring safe and reliable operation.
  • Compact Design: With its small footprint, the EVLVIPER28H-10W is designed for ease of integration into a variety of end products.
  • Ready-to-Use: This evaluation board comes ready to use out of the box with minimal setup required, facilitating rapid prototyping and testing.

Applications:

The EVLVIPER28H-10W is ideal for developing power solutions for consumer electronics, industrial control systems, and home appliances where efficiency and reliability are critical. Its versatile nature allows designers to experiment and validate designs across a spectrum of applications.

Conclusion:

STMicroelectronics' EVLVIPER28H-10W evaluation board is a feature-rich platform that enables developers to quickly and effectively evaluate the VIPER28 high voltage converter. With its combination of performance, efficiency, and protection features, it stands out as a valuable tool for developing advanced power solutions.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess