EN
  • EN
  • DE

TPS84320EVM-692

Part No TPS84320EVM-692
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS84320-692 / TPS84320 DC to DC Converter and Switching Regulator Module Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 3A
Voltage - Input 8 V ~ 14.5 V
Regulator Topology Buck
Frequency - Switching 630kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS84320
Win Source Part Number 798266-TPS84320EVM-692
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPS84320
Introduction Date October 19, 2010
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS84320EVM-692 CAD Model

Description

The TPS84320EVM-692 is a fully assembled and tested circuit board from Texas Instruments that evaluates the TPS84320 integrated circuit. This evaluation module (EVM) is designed to help designers quickly and efficiently test the performance and functionalities of the TPS84320, a highly efficient, fast-response, step-down integrated power solution with a wide input voltage range.

Key Features of TPS84320EVM-692

  • Integrated Solution: The TPS84320EVM-692 integrates the inductor and passives onto a single device, providing a compact and efficient power management solution.
  • Adjustable Output Voltage: This evaluation module allows for an adjustable output voltage range, making it flexible for various applications that require different voltage levels.
  • High Efficiency: With its advanced design, the TPS84320EVM-692 offers high efficiency across a wide load range, which is critical for reducing power loss and improving system performance.
  • Thermal Performance: The EVM is designed with thermal management in mind, ensuring that the module operates within its temperature range even under high load conditions.
  • Input Voltage Range: The module supports a wide input voltage range, accommodating various power supplies and enabling its use in a broad range of applications.

Applications

The TPS84320EVM-692 is suitable for a variety of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Point-of-Load Applications

Easy to Use

Designed for ease of use, the TPS84320EVM-692 can be set up quickly, allowing for immediate testing and verification. The module includes connectors and test points for simple integration into existing systems and for convenient access to all critical signals and pins for in-depth analysis.

Support and Resources

For additional support and resources, designers can access comprehensive documentation, including the TPS84320EVM-692 user guide, schematic diagrams, bill of materials, and PCB layout files, directly from the Texas Instruments website.

You May Also Be Interested in

Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess