The PAL® series from Lattice Semiconductor Corporation offers programmable logic devices (PLDs) for embedded applications. The 267768-PALCE16V8H-10PC/4 is a PAL PLD with 8 macrocells and a speed of 10 ns. It operates at a voltage input range of 4.75V to 5.25V, making it compatible with a wide range of electronic systems. The package type is 20-DIP, which allows for easy through-hole mounting. With its programmable nature, this PAL PLD provides flexibility in designing and implementing custom logic functions. The PAL® series is known for its reliability and ease of use, making it a popular choice among electronic designers and engineers.
- Macrocells: 8
- Speed: 10 ns
- Voltage Input Range: 4.75V to 5.25V
- Package Type: 20-DIP
- Mounting: Through-Hole