EN
  • EN
  • DE

JL5CT52R

Part No JL5CT52R
Manufacturer KOA Speer
Catalog Jumper Wire
Description JUMPER WIRE M TO M 2.063\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Male to Male
Length 2.063" (52.40mm)
Wire Gauge 24 AWG
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1588612-JL5CT52R
Ultra Librarian 3D Model Ultra Librarian JL5CT52R CAD Model

Description

N

You May Also Be Interested in

Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 3\
Need more? Email Us
Pololu Corporation
JMPR WIRE 50PC 10CLR ASSTD FF 6"
Lowest to $3.3622
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
3M
JUMPER WIRE 0.5" LONG PKG OF 200
Lowest to $30.4818
Pololu Corporation
JMPR WIRE 10-PACK M-M 6\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK F-F 1" GREEN
Lowest to $24.2804
3M
JUMPER WIRE KIT VARIOUS 22AWG
Need more? Email Us
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK F-F 1" BLACK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess