EN
  • EN
  • DE
Part No 1700
Manufacturer Pololu Corporation
Catalog Jumper Wire
Description JMPR WIRE 50PC 10CLR ASSTD FF 6"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Prototyping, Fabrication Products - Jumper Wire
Mfr Pololu Corporation
Package Bulk
Product Status Active
Style Female to Female
Length 6.00" (152.40mm)
Color Various
Wire Gauge 26 AWG
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.0000
Win Source Part Number 905444-1700
Ultra Librarian 3D Model Ultra Librarian 1700 CAD Model

Description

The Jumper Wire is a versatile prototyping and fabrication product designed for various electronic projects.

  • Package: Bulk package
  • Length: 6.00" (152.40mm)
  • Style: Female-to-female
  • Wire Gauge: 26 AWG wire
  • Manufacturer: Manufactured by Pololu Corporation

You May Also Be Interested in

Pololu Corporation
JMPR WIRE 10-PACK M-F 2" GREEN
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK M-M 1" BLACK
Lowest to $93.1554
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
3M
JUMPER PREFORM 4\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK M-M 6\
Need more? Email Us
3M
JUMPER WIRE 0.5" LONG PKG OF 200
Lowest to $30.4818
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
824
Adafruit Industries LLC
JUMPER M/F 11.811\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK F-F 1" GREEN
Lowest to $24.2804

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess