EN
  • EN
  • DE
Part No 3805
Manufacturer Pololu Corporation
Catalog Jumper Wire
Description JMPR WIRE 10-PACK F-F 1" GREEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Prototyping, Fabrication Products - Jumper Wire
Mfr Pololu Corporation
Package Bulk
Product Status Active
Style Female to Female
Length 1.00" (25.40mm)
Color Green
Wire Gauge 26 AWG
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.0000
Win Source Part Number 855832-3805
Ultra Librarian 3D Model Ultra Librarian 3805 CAD Model

Description

The 855832-3805 is a jumper wire designed for prototyping and fabrication purposes.

  • Style: Female-to-Female
  • Wire Gauge: 26 AWG
  • Length: 1.00" (25.40mm)
  • Package: Bulk
  • Color: Green
  • Manufacturer: Pololu Corporation
  • Product Status: Active
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • HTSUS Code: 8544.42.0000

You May Also Be Interested in

SparkFun Electronics
JUMPER WIRE 0.1\
Need more? Email Us
3M
JUMPER PREFORM 4\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK M-M 12\
Need more? Email Us
3M
JUMPER PREFORM 0.1" 22AWG 200PCS
Lowest to $14.5523
Pololu Corporation
JMPR WIRE 10-PACK M-M 1" BLACK
Lowest to $93.1554
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 24"
Need more? Email Us
153
Adafruit Industries LLC
JUMPER WIRE M TO M VARIOUS
Need more? Email Us
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
3M
JUMPER PREFORM 5\
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2804 $72.8412
6+ $19.9226 $119.5356
9+ $19.3001 $173.7009
13+ $18.6775 $242.8075
16+ $18.0550 $288.8800
22+ $16.1873 $356.1206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess