EN
  • EN
  • DE
Part No 3800
Manufacturer Pololu Corporation
Catalog Jumper Wire
Description JMPR WIRE 10-PACK F-F 1" BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Prototyping, Fabrication Products - Jumper Wire
Mfr Pololu Corporation
Package Bulk
Product Status Active
Style Female to Female
Length 1.00" (25.40mm)
Color Black
Wire Gauge 26 AWG
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.0000
Win Source Part Number 855831-3800
Ultra Librarian 3D Model Ultra Librarian 3800 CAD Model

Description

The 855831-3800 Jumper Wire is a versatile electronic component that is commonly used in prototyping and fabrication projects.

  • Wire Gauge: 26 AWG
  • Length: 1.00" (25.40mm)
  • Style: Female to Female
  • Package: Bulk
  • Manufacturer: Pololu Corporation
  • Product Status: Active
  • Color: Black

You May Also Be Interested in

Pololu Corporation
JMPR WIRE 10-PACK M-F 2" GREEN
Need more? Email Us
3M
JUMPER WIRE 0.5" LONG PKG OF 200
Lowest to $30.4818
Pololu Corporation
JMPR WIRE 50PC 10CLR ASSTD FF 6"
Lowest to $3.3622
Pololu Corporation
JMPR WIRE 10-PACK F-F 1" BLACK
Need more? Email Us
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
SparkFun Electronics
JUMPER WIRE 0.1\
Need more? Email Us
3M
JUMPER PREFORM 0.9\
Need more? Email Us
3M
JUMPER PREFORM 0.1" 22AWG 200PCS
Lowest to $14.5523
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 3\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess