EN
  • EN
  • DE
Part No 1738
Manufacturer Pololu Corporation
Catalog Jumper Wire
Description JMPR WIRE 10-PACK M-M 6\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Male to Male
Length 6.00" (152.40mm)
Color Gray
Wire Gauge 26 AWG
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566535-1738
Ultra Librarian 3D Model Ultra Librarian 1738 CAD Model

Description

N

You May Also Be Interested in

824
Adafruit Industries LLC
JUMPER M/F 11.811\
Need more? Email Us
3M
JUMPER PREFORM 0.9\
Need more? Email Us
3M
JUMPER PREFORM 3\
Need more? Email Us
Yageo
JUMPER WIRE M TO M 2.063"
Lowest to $0.0213
3M
JUMPER PREFORM 0.1" 22AWG 200PCS
Lowest to $14.5523
3M
JUMPER WIRE KIT VARIOUS 22AWG
Need more? Email Us
SparkFun Electronics
JUMPER WIRE 0.1\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK M-M 1" BLACK
Lowest to $93.1554
Pololu Corporation
JMPR WIRE 10-PACK M-M 12\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess