Product Overview: 74ALVCH162334GRG4
The 74ALVCH162334GRG4 is a high-performance, 16-bit universal bus driver manufactured by Texas Instruments. This integrated circuit is a part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation. The device is designed to facilitate the transfer of data between different bus domains in a digital system.
Key Features
- High-Speed Data Transfer: With the capability to operate at frequencies up to 250 MHz, the 74ALVCH162334GRG4 is suitable for high-speed data transfer applications.
- Low-Voltage Operation: The device operates at a nominal voltage of 2.5V or 3.3V, which makes it compatible with low-voltage systems and helps to reduce overall power consumption.
- 3-State Outputs: The 16-bit bus driver features 3-state outputs that can be put in a high-impedance state, allowing for connection to a common bus without interfering with other devices.
- Bus-Hold Data Inputs: The inputs include a bus-hold feature that eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
- High Drive Capability: This product can drive -24mA IOL (Output Low Current) and 24mA IOH (Output High Current), providing strong signal integrity.
- Low Power Dissipation: The 74ALVCH162334GRG4 is designed for low power dissipation, with a typical ICC of only 10μA.
Applications
The versatile nature of the 74ALVCH162334GRG4 makes it suitable for a wide range of applications, including:
- Memory interfacing
- Data communication
- Signal routing
- Bus isolation
- Server and telecom infrastructure
Quality and Reliability
Texas Instruments is known for its commitment to quality and the 74ALVCH162334GRG4 is no exception. The device is available in a 48-pin LQFP (Low-Profile Quad Flat Package) and is characterized for operation from -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions.