EN
  • EN
  • DE

923345-05-C

Part No 923345-05-C
Manufacturer 3M
Catalog Jumper Wire
Description JUMPER WIRE 0.5" LONG PKG OF 200
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Prototyping Products
Manufacturer 3M
Packaging 200 per Pkg
Style Pre-Formed for Breadboard
Length 0.500" (12.70mm)
Color Green
Wire Gauge 22 AWG
Manufacturer Homepage www.3m.comesd
Win Source Part Number 744120-923345-05-C
Popularity Medium
Supply and Demand Status Limited
Family Name 923345
Introduction Date June 01, 2006
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 923345-05-C CAD Model

Description

The 3M 923345 pre-formed for breadboard prototyping product is a green-colored electronic component with a length of 0.500" (12.70mm). It has a packaging of 200 per package and belongs to the prototyping products category. The supply and demand status of this product is limited. It has an ECCN of EAR99 and an estimated EOL date of 2026.

  • Length: 0.500" (12.70mm)
  • Packaging: 200 per package
  • ECCN: EAR99
  • Estimated EOL Date: 2026

You May Also Be Interested in

3M
JUMPER PREFORM 3\
Need more? Email Us
3M
JUMPER PREFORM 1\
Need more? Email Us
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 24"
Need more? Email Us
SparkFun Electronics
JUMPER WIRE 0.1\
Need more? Email Us
3M
JUMPER PREFORM 0.1" 22AWG 200PCS
Lowest to $14.5523
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK M-M 6\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK F-F 1" BLACK
Need more? Email Us
153
Adafruit Industries LLC
JUMPER WIRE M TO M VARIOUS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4818 $60.9636
5+ $25.0108 $125.0540
8+ $24.2293 $193.8344
10+ $23.4477 $234.4770
13+ $22.6661 $294.6593
18+ $20.3213 $365.7834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess