EN
  • EN
  • DE
  • IT

CN2A4TTE302J

Part No CN2A4TTE302J
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SMD
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
RoHS State Request Verification
Win Source Part Number 752671-CN2A4TTE302J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CN2A4TTE302J CAD Model

Description

The CN2A4TTE302J is a chip resistor manufactured by KOA Speer. These resistors are designed for surface mount technology (SMT) applications, offering compact size and reliable performance in various electronic circuits.

Applications

  • Consumer Electronics: Commonly used in devices like smartphones, tablets, and audio equipment.
  • Industrial Equipment: Found in control systems, power supplies, and measurement instruments.
  • Automotive Electronics: Utilized in automotive control units (ECUs) and sensor modules.
  • Medical Devices: Employed in patient monitoring systems and diagnostic equipment.
  • Telecommunications: Used in network devices, routers, and communication systems.

Features

  • Surface Mount Technology (SMT): Facilitates automated assembly on printed circuit boards (PCBs).
  • High Reliability: Provides stable performance in diverse operating conditions.
  • Compact Size: Enables high-density circuit designs, saving valuable PCB space.
  • Anti-Sulfuration Design: Offers resistance to sulfur contamination, enhancing long-term reliability.
  • Wide Resistance Range: Available in various resistance values to meet specific circuit requirements.

Benefits

  • Reduced PCB Footprint: Minimizes the area occupied by components on the circuit board.
  • Improved Assembly Efficiency: Streamlines the automated assembly process.
  • Enhanced Product Durability: Ensures consistent and reliable operation over time.
  • Lower Manufacturing Costs: Reduces assembly time and material usage.
  • Increased Design Flexibility: Allows for greater optimization of circuit layouts.

Additional Details

The CN2A4TTE302J is a thick film chip resistor with a resistance value of 3 kOhms (302J) and a tolerance of ±5%. This resistor utilizes a standard EIA package size for SMT, ensuring compatibility with automated assembly machinery. KOA Speer resistors are known for their surge withstanding performance. Refer to the manufacturer's datasheet for precise electrical specifications, temperature characteristics, and soldering guidelines.

The anti-sulfuration design makes these resistors suitable for applications in environments prone to sulfur contamination. Always consult the manufacturer's documentation for the most accurate and complete information.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess