EN
  • EN
  • DE

SBA500-1

Part No SBA500-1
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Series Pan-Lug™ SBA
Package Bulk
Product Status Obsolete
Type Clamp, Grounding
Type Attributes Split Bolt
Opening Size 0.843" (21.41mm)
Material Aluminum, Tin Plated
Color Silver
Width 1.730" (43.94mm)
Height 3.620" (91.95mm)
Features 1 5/8-12 UN Thread
Base Product Number SBA500
Other Names 298-23461,SBA500-1,07498390313,-3255-SBA500-1
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 1309062-SBA500-1
Ultra Librarian 3D Model Ultra Librarian SBA500-1 CAD Model

Description

The Pan-Lug™ SBA series clamp is a grounding type clamp that is ideal for use in managing cables and wires.

  • Thread: 1 5/8-12 UN
  • Material: Aluminum, tin-plated
  • Color: Silver
  • Opening Size: 0.843" (21.41mm)
  • Height: 3.620" (91.95mm)
  • Width: 1.730" (43.94mm)
  • Type: Split bolt
  • Package: Bulk
  • Panel Thickness: Not provided
  • Material Flammability Rating: Not provided
  • Material Thickness: Not provided
  • Adhesive: Not provided
  • Screw Size: Not provided
  • Bundle Center to Mounting Center: Not provided
  • Mounting Type: Not provided
  • MSL Level: Not applicable
  • REACH Status: REACH unaffected
  • HTSUS Code: 7616.99.5190
  • Manufacturer: Panduit Corp

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 0.140" H (11.18mm x 3.56mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Keystone Electronics
Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess