EN
  • EN
  • DE
  • IT

MAX16126TCB+T

Part No MAX16126TCB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC LOAD DUMP REV V PROT 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Load Dump, Voltage Protection
Operating Supply Current 224μA
Operating Supply Voltage 3 V ~ 30 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-WFQFN Exposed Pad
Manufacturer Package 12-TQFN (3x3)
Win Source Part Number 701736-MAX16126TCB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16126T
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX16126TCB+T CAD Model

Description

The MAX16126TCB+T from Maxim Integrated is a sophisticated voltage monitor and sequencer designed to enhance system reliability in multi-voltage digital systems. This device is part of Maxim's range of power-supply solutions, offering precision monitoring of multiple supply voltages in complex systems such as servers, storage systems, and network equipment.

The MAX16126TCB+T is equipped with advanced features for monitoring undervoltage (UV) and overvoltage (OV) conditions on up to four channels, ensuring that all system voltages remain within their specified thresholds. When a voltage error is detected, the device initiates a sequenced shutdown process to protect sensitive electronic components from damage.

This voltage monitor and sequencer is highly configurable, allowing designers to set precise voltage thresholds and timing sequences through external resistors or via a serial interface. It also includes a manual reset input for system-level control and a power-good output for status reporting.

Key features of the MAX16126TCB+T include:

  • Quad voltage monitoring for precise power management
  • Adjustable UV/OV threshold settings for tailored protection
  • Programmable sequencing for orderly system power-up and power-down
  • Manual reset input for system resets and power-good output for status indication
  • Compact TQFN-10 package for space-saving designs
  • Wide operating temperature range from -40°C to +125°C, suitable for industrial applications

The MAX16126TCB+T is available in a tiny 10-pin TQFN package, making it an ideal choice for space-constrained applications. Its robust design ensures reliable operation over a broad temperature range, providing a versatile solution for power management in a variety of environments.

Maxim Integrated's commitment to quality and reliability is evident in the MAX16126TCB+T, making it a top choice for engineers looking to implement advanced voltage monitoring and sequencing in their designs.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4539 $62.7234
14+ $8.5782 $120.0948
21+ $8.3102 $174.5142
29+ $8.0423 $233.2267
38+ $7.7743 $295.4234
50+ $6.9693 $348.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess