EN
  • EN
  • DE
  • IT

MAX11102AUB+T

Part No MAX11102AUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SPI/SRL 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 12
Sampling Rate 2M
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.2 V ~ 3.6 V
Voltage - Supply, Digital 2.2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10uMAX-EP
Win Source Part Number 700948-MAX11102AUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX11102
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX11102AUB+T CAD Model

Description

Overview of MAX11102AUB+T

The MAX11102AUB+T is a high-performance, low-power, serial 12-bit analog-to-digital converter (ADC) from Maxim Integrated. This compact device is designed to deliver precise data conversion from analog signals to digital form with minimal power consumption, making it an ideal component for portable and battery-powered applications where efficiency is paramount.

Key Features

  • High Resolution: The ADC provides a 12-bit resolution, ensuring accurate and detailed conversion of analog signals to digital data.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX11102AUB+T operates with a single supply voltage ranging from 2.7V to 3.6V and features a low operational current.
  • Compact Package: Available in a 10-pin µMAX package, the device is suitable for space-constrained designs.
  • Wide Input Range: The ADC supports a fully differential input range, accommodating a variety of signal types.
  • Flexible Interface: The MAX11102AUB+T communicates through a serial SPI-compatible interface, allowing for easy integration with microcontrollers and digital systems.
  • High-Speed Conversion: With a fast conversion rate, the ADC is capable of handling high-speed signal processing requirements.

Applications

The MAX11102AUB+T is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Portable medical instruments
  • Industrial control systems
  • Embedded systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX11102AUB+T is manufactured with this in mind, ensuring that it meets the high standards expected for professional-grade electronic components. Users can trust this ADC to deliver consistent performance and durability across various applications.

Conclusion

The MAX11102AUB+T from Maxim Integrated represents a blend of precision, efficiency, and versatility. Its low power consumption, high resolution, and compact form factor make it an excellent choice for designers seeking to optimize their systems for performance and space without compromising on quality.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.1471 $94.2942
3+ $38.6844 $116.0532
5+ $37.4763 $187.3815
7+ $36.2670 $253.8690
9+ $35.0577 $315.5193
12+ $31.4310 $377.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess