EN
  • EN
  • DE

Z02W5.1V

Part No Z02W5.1V
Manufacturer KEC
Catalog Electronic Wholesale
Description ZENER DIODE SILICON EPITAXIAL PLANAR DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1282663-Z02W5.1V
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z02W5.1V CAD Model

Description

The Z02W5.1V is a Zener diode manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable reference voltage or voltage regulation in electronic circuits. Zener diodes are commonly used in applications such as voltage regulators, overvoltage protection, and voltage clipping circuits.

Applications:

  • Voltage Regulation: Maintains a stable voltage output despite variations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive circuits from voltage spikes or surges.
  • Voltage Clipping: Limits the voltage to a specific level.
  • Reference Voltage Generation: Provides a stable reference voltage for comparator circuits.
  • Parameter measurement: in conjunction with other circuit components.

Features:

  • Fixed Zener Voltage: Provides a precise and stable breakdown voltage.
  • Low Reverse Leakage Current: Minimizes current flow in the reverse direction below the Zener voltage.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Small Package Size: Allows for compact circuit designs.
  • Fast Response Time: Quickly responds to voltage changes.

Benefits:

  • Stable Voltage Reference: Provides a reliable and consistent voltage level.
  • Circuit Protection: Protects sensitive components from overvoltage conditions.
  • Simplified Circuit Design: Easy to integrate into various circuit configurations.
  • Improved System Reliability: Enhances the overall robustness of electronic systems.
  • Cost-Effective Solution: Provides a simple and affordable voltage regulation solution.

The Z02W5.1V Zener diode is a versatile component that provides stable voltage regulation and overvoltage protection. Its small size, high surge current capability, and fast response time make it a suitable choice for a wide range of electronic applications.

Specifications (typical)

  • Zener Voltage: 5.1V
  • Power Dissipation: Typically 500mW
  • Operating Temperature Range: -65°C to +150°C
  • Forward Voltage: Approximately 0.9V

You May Also Be Interested in

Intel
Lowest to $50.4238
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Toko America Inc.
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Lowest to $2.5606
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
IXYS
Lowest to $7.8205
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess