EN
  • EN
  • DE

DRV10963JADSNT

Part No DRV10963JADSNT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC BLDC MOTOR DVR PWM 3PH 10USON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 500mA
Supply Voltage - Operating 2.1 V to 5.5 V
Voltage - Load 2.1 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-SON (3x3)
Win Source Part Number 1034097-DRV10963JADSNT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV10963JADSNT CAD Model

Description

DRV10963JADSNT - Motor Driver IC by Texas Instruments

The DRV10963JADSNT from Texas Instruments is a cutting-edge, three-phase sensorless motor driver with integrated power MOSFETs. This highly integrated device is designed for efficient driving of BLDC (Brushless DC) motors, which are commonly used in applications such as fans, pumps, and other low-power motor-driven systems.

With its advanced proprietary sensorless control scheme, the DRV10963JADSNT eliminates the need for external Hall effect sensors, reducing system complexity and cost. The device is capable of providing smooth, quiet motor operation with its 180° sinusoidal drive, which minimizes torque ripples and ensures a high level of efficiency.

Key Features:

  • Integrated Power MOSFETs: The DRV10963JADSNT integrates power MOSFETs that can handle a wide voltage range, providing robustness and reliability in operation.
  • Sensorless BLDC Control: The motor driver uses a sensorless control scheme to reduce system cost and complexity while maintaining performance.
  • 180° Sinusoidal Drive: Ensures efficient motor operation with reduced acoustic noise and mechanical vibration.
  • Programmable Parameters: Various parameters such as acceleration time, deceleration time, and maximum speed can be programmed via an I2C interface, allowing for customization to specific application needs.
  • Protection Features: The device includes multiple protection features such as overcurrent, thermal shutdown, under-voltage lockout, and lock detection, enhancing system safety and reliability.
  • Small Package Size: The DRV10963JADSNT comes in a compact package, making it suitable for space-constrained applications.

This motor driver is designed for easy implementation and minimal external components, which makes it an ideal solution for quick-to-market products. The DRV10963JADSNT's ability to drive motors with up to 680mA of continuous current makes it suitable for a wide range of applications requiring low to medium power BLDC motor control.

Overall, the DRV10963JADSNT from Texas Instruments is a high-performance, feature-rich motor driver that offers a perfect blend of efficiency, reliability, and ease of use for designers looking to add BLDC motor control to their applications.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5069 $52.7415
85+ $1.2365 $105.1025
130+ $1.1978 $155.7140
175+ $1.1592 $202.8600
225+ $1.1206 $252.1350
300+ $1.0046 $301.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess