EN
  • EN
  • DE

TPS3705-50DR

Part No TPS3705-50DR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 4.55V SUPPLY MONITOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 033824-TPS3705-50DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3705-50DR CAD Model

Description

Product Overview: Texas Instruments TPS3705-50DR

The TPS3705-50DR is a high-precision supply voltage supervisor designed by Texas Instruments, tailored to monitor dual-supply systems. This device is a crucial component for applications that require a high degree of reliability and accuracy in voltage monitoring, ensuring system stability and functionality under various conditions.

Key Features

  • Dual Voltage Monitoring: The TPS3705-50DR can simultaneously monitor two supply voltages, making it an ideal choice for systems with multiple power domains.
  • Programmable Reset Delay: It features an externally programmable time delay for the reset signal, providing designers with flexibility to accommodate different system requirements.
  • Low Supply Current: With a typical supply current of 40 µA, this device is optimized for power-sensitive applications.
  • Precision Thresholds: The voltage thresholds are highly precise, ensuring accurate monitoring and reliable operation.
  • Manual Reset Input: A manual reset input allows for a system reset to be initiated by an external signal, offering additional control to the system operators.

Applications

The TPS3705-50DR is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Portable and battery-powered electronics
  • Microprocessor or microcontroller-based systems
  • Automotive electronics
  • Communication equipment

Technical Specifications

  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Output Type: Push-Pull, Totem Pole
  • Threshold Voltage: 4.55V, 2.93V
  • Operating Temperature: -40°C to +85°C
  • Reset Timeout: Adjustable by an external capacitor

The TPS3705-50DR is designed for systems that cannot afford to compromise on power supply integrity. With its precision voltage monitoring and customizable features, it ensures that your system operates within safe voltage levels, protecting against potential damage due to irregular power supply conditions.

For detailed information, datasheets, and support resources, please visit the Texas Instruments official website.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4009 $50.1125
305+ $0.3290 $100.3450
475+ $0.3187 $151.3825
650+ $0.3084 $200.4600
840+ $0.2981 $250.4040
1,125+ $0.2673 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,340 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess