EN
  • EN
  • DE

KRC404V-RTK/H

Part No KRC404V-RTK/H
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960100-KRC404V-RTK/H
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KRC404V-RTK/H CAD Model

Description

The KRC404V-RTK/H is a PNP Epitaxial Silicon Transistor manufactured by KEC. It is designed for use in various switching and amplification applications, particularly in low-power circuits. Its characteristics make it suitable for diverse electronic devices.

Applications:

  • Low-power switching circuits: Used in applications requiring small signal switching.
  • Amplification stages: Employed in pre-amplifiers and audio amplifiers.
  • Driver circuits: Used as a driver for other components in electronic systems.
  • Portable electronic devices: Found in mobile phones, tablets, and other handheld devices.
  • General-purpose switching: Suitable for various general-purpose switching applications.

Features:

  • PNP transistor: Designed with PNP polarity.
  • Epitaxial silicon: Utilizes epitaxial silicon for enhanced performance.
  • Low saturation voltage: Ensures efficient switching with minimal voltage drop.
  • High current gain (hFE): Provides good amplification characteristics.
  • Compact package: Small form factor suitable for space-constrained applications.

Benefits:

  • Efficient switching: Low saturation voltage contributes to efficient switching performance.
  • High amplification: High current gain allows for effective signal amplification.
  • Compact design: Small package enables use in miniature electronic devices.
  • Reliable performance: Epitaxial silicon ensures reliable and consistent operation.
  • Versatile application: Suitable for a wide range of switching and amplification tasks.

Additional Details:

The KRC404V-RTK/H is typically packaged in a SOT-23 or similar small outline transistor package, which is ideal for surface mount technology (SMT). The transistor features a collector current rating that supports low-power applications and a voltage rating that ensures safe operation within specified circuit parameters. Its typical application involves using it in inverters, drivers, and general signal amplification. It has specified DC Current Gain. This component is widely used in consumer electronics and industrial control applications.

This KEC transistor offers a balance of performance, size, and reliability, making it a popular choice for designers in a variety of electronic applications.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess