EN
  • EN
  • DE

43045-1200

Part No 43045-1200
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 43045-1200 Molex Headers & Wire Housings MICRO-FIT 3.0 HDR 02X06P RA datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Shrouded
Number of Positions 12 Position
Pitch 3 mm (0.118 in)
Number of Rows 2 Row
Row Spacing 3 mm (0.118 in)
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Right Angle
Contact Gender Pin (Male)
Contact Plating Tin
Series 43045
Tradename Micro-Fit 3.0
Application Wire-to-Board, Power
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Tray
Brand Molex
Contact Material Tin
Current Rating 8.5 A
Flammability Rating UL 94 V-0
Housing Color Black
Housing Material Thermoplastic
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 1008
Subcategory Headers & Wire Housings
Voltage Rating 600 V
Part # Aliases 0430451200
Unit Weight 0.067021 oz
Ultra Librarian 3D Model Ultra Librarian 43045-1200 CAD Model

You May Also Be Interested in

Molex, LLC
43045-0418 Molex Headers & Wire Housings 4 CKT VERT SMT HDR datasheet, inventory, & pricing.
Lowest to $0.5821
Molex, LLC
43045-0209 Molex Headers & Wire Housings 2 CKT R/A SMT HDR datasheet, inventory, & pricing.
Lowest to $1.4553
Molex, LLC
08-55-0110 Molex Headers & Wire Housings REELED TERMINALS Reel of 7000 datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
53261-1571 Molex Headers & Wire Housings PicoBlade1.25 SMT RA PKG 15P datasheet, inventory, & pricing.
Lowest to $0.3493
Molex, LLC
502382-0572 Molex Headers & Wire Housings 1.25W/BSglSTRecAssy5 CktEmbsTpPkgW/Kapton datasheet, inventory, & pricing.
Lowest to $0.4366
Molex, LLC
39-01-2041 Molex Headers & Wire Housings 4 CKT PLUG HOUSING datasheet, inventory, & pricing.
Lowest to $0.1106
JST Sales America Inc.
16FLT-SM2-TB(LF)(SN) JST Commercial Headers & Wire Housings FLT CONNECTOR (SMT/TOP TYPE) datasheet, inventory, & pricing.
Lowest to $2.3284
JST Sales America Inc.
BM26B-ZPDSS-TF(LF)(SN) JST Commercial Headers & Wire Housings ZPD HEADER (SMT TOP) datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
22-28-4041 Molex Headers & Wire Housings BKWY HDR STR 4P tin datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7625 $53.3750
160+ $0.6256 $100.0960
250+ $0.6061 $151.5250
345+ $0.5865 $202.3425
445+ $0.5670 $252.3150
595+ $0.5083 $302.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,121 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess