EN
  • EN
  • DE

LCMXO640C-3MN0C

Part No LCMXO640C-3MN0C
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011019-LCMXO640C-3MN0C
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCMXO640C-3MN0C CAD Model

Description

The LCMXO640C-3MN0C is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, belonging to the MachXO family. This series is known for its low cost, instant-on performance, and high I/O count, making it suitable for a variety of applications.

Applications:

  • Consumer electronics: Used in devices requiring flexible logic and fast configuration.
  • Industrial control: Employed in systems needing real-time processing and adaptable interfaces.
  • Automotive: Integrated into various automotive systems for control and monitoring functions.
  • Communication equipment: Utilized in networking devices for signal processing and interface management.
  • Medical devices: Found in medical equipment needing reliability and configurable logic.

Features:

  • 640 Look-Up Tables (LUTs): Provides a substantial amount of programmable logic resources.
  • High I/O Count: Offers a large number of input/output pins for versatile connectivity.
  • Instant-on Operation: Enables immediate functionality upon power-up, crucial for time-sensitive applications.
  • Low Power Consumption: Designed for energy efficiency, extending battery life in portable devices.
  • Embedded Memory: Includes on-chip memory blocks for data storage and processing.
  • Flexible I/O Standards: Supports various I/O standards for seamless integration with other components.
  • Advanced Packaging: Available in a compact package for space-constrained applications.
  • On-Chip Oscillator: Integrated oscillator for clock generation, reducing external component count.

Benefits:

  • Flexibility: Allows for design changes and updates without requiring hardware modifications.
  • Fast Time-to-Market: Enables rapid prototyping and product development.
  • Cost-Effectiveness: Provides a low-cost solution for implementing custom logic.
  • Reduced Board Space: Compact packaging minimizes board footprint.
  • Improved Performance: Optimizes system performance through configurable logic.
  • Enhanced Reliability: Offers robust performance in demanding environments.

Additional Details:

The LCMXO640C-3MN0C operates at a voltage of 3.3V. It features distributed RAM and supports various interface protocols. The device is designed to provide a flexible and efficient solution for implementing custom logic functions in a wide range of applications. Its architecture is optimized for low power and high performance, making it a suitable choice for both battery-powered and line-powered systems. The device's instant-on capability ensures that it is ready to operate immediately upon power-up, eliminating the need for lengthy configuration cycles. This is particularly important in applications where quick response times are critical.

You May Also Be Interested in

Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
Linear Technology
Need more? Email Us
Sagami
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3126 $240.6252
3+ $116.3020 $348.9060
4+ $104.2709 $417.0836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess