EN
  • EN
  • DE

LM74800QDRRRQ1

Part No LM74800QDRRRQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description 3-V TO 65-V, AUTOMOTIVE IDEAL DI  /  OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 2.6 µs
Delay Time - OFF 500 ns
Current - Output (Max) 5A
Current - Supply 413 µA
Voltage - Supply 3V ~ 65V
Applications Automotive, Redundant Power Supplies
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x3)
Base Product Number LM74800
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM74800QDRRRQ1DKR,296-LM74800QDRRRQ1CT,296-LM74800QDRRRQ1TR
Standard Package 3,000
Win Source Part Number 1012017-LM74800QDRRRQ1
Ultra Librarian 3D Model Ultra Librarian LM74800QDRRRQ1 CAD Model

Description

The LM74800QDRRRQ1 from Texas Instruments is a highly integrated circuit designed for automotive applications. This robust device is a quintessential component for modern vehicle power systems, ensuring efficient and reliable operation even under the challenging conditions typical of automotive environments.

Key Features

  • Voltage Regulation: The LM74800QDRRRQ1 offers precise voltage regulation, ensuring consistent performance for sensitive automotive electronics.
  • Thermal Management: With an advanced thermal management system, this product can operate effectively across a wide temperature range, which is critical for automotive applications.
  • Robust Protection: The device includes features to protect against overcurrent, overvoltage, under-voltage, and over-temperature conditions, ensuring the safety and longevity of the electronic system.
  • High Efficiency: Designed to maximize power efficiency, the LM74800QDRRRQ1 helps in reducing the energy consumption and heat generation within electronic systems.
  • EMI Compliance: It complies with stringent EMI requirements, minimizing electromagnetic interference which is crucial for the proper functioning of vehicle communication systems.

Applications

The LM74800QDRRRQ1 is tailored for a range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Powertrain Control Modules
  • Automotive Lighting
  • Telematics

Quality and Reliability

As a Q1-grade product, the LM74800QDRRRQ1 meets the highest quality standards set by Texas Instruments for automotive industry components. It is designed to withstand the rigors of automotive applications, ensuring high reliability and performance over the product's lifespan.

Package and Supply

This device is offered in a compact package, suitable for space-constrained applications. It supports a wide input voltage range, catering to various automotive voltage requirements, and is available in reel packaging for ease of manufacturing and assembly processes.

You May Also Be Interested in

Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.3362
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $6.1640
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $11.5710
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7092 $51.2760
75+ $1.4024 $105.1800
115+ $1.3586 $156.2390
155+ $1.3148 $203.7940
200+ $1.2710 $254.2000
265+ $1.1395 $301.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,422 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess