EN
  • EN
  • DE

KM2520SYC09

Part No KM2520SYC09
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description Axial Led Yellow 588NM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Viewing Angle 20 °
Wavelength 590 nm
Win Source Part Number 1011686-KM2520SYC09
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM2520SYC09 CAD Model

Description

The Kingbright KM2520SYC09 is a surface-mount LED indicator. This LED is designed for a variety of applications where visual indication is needed, offering a compact size and bright output. It is part of Kingbright's extensive line of LED products known for their quality and reliability.

Applications

  • Front panel indicators
  • Backlighting for LCDs and switches
  • Status indicators in electronic devices
  • Automotive lighting applications
  • Consumer electronics
  • Industrial control panels

Features

  • Surface Mount Technology (SMT): Designed for easy and efficient mounting on printed circuit boards.
  • Super Yellow Color: Emits a bright, vibrant yellow light.
  • Compact Size: Small 2.5 x 2.0 mm footprint, suitable for space-constrained applications.
  • Low Power Consumption: Energy-efficient operation, minimizing power usage.
  • Wide Viewing Angle: Provides good visibility from various angles.
  • Long Lifespan: High reliability and long operational life.

Benefits

  • Easy Assembly: Simplifies the manufacturing process with its surface-mount design.
  • Bright and Visible: Provides clear visual indication with its super yellow light output.
  • Space-Saving: Compact size allows for use in small and densely populated PCBs.
  • Energy Efficient: Reduces power consumption, making it suitable for battery-powered devices.
  • Reliable Performance: Ensures consistent and reliable performance over its lifespan.
  • Versatile Application: Suitable for a wide range of applications requiring visual indication.

Additional Details

The KM2520SYC09 LED indicator is designed for modern electronic applications requiring compact and efficient visual signalling. The surface mount design allows for easy integration into automated assembly processes, reducing manufacturing costs and improving reliability. Its vibrant super yellow color ensures high visibility, making it suitable for status indication and backlighting. The LED’s compact size is beneficial in densely populated circuit boards, where space is at a premium. Additionally, its low power consumption makes it an ideal choice for battery-operated devices, extending battery life. Kingbright's commitment to quality ensures that this LED provides consistent and reliable performance, making it a trusted component in various electronic products. This component's robust design and efficient performance characteristics make it a popular choice for designers and manufacturers alike.

You May Also Be Interested in

Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
Lowest to $0.0382
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
KIWI
Lowest to $0.0839
Lumileds
Lowest to $1.6320
Lowpower
Lowest to $0.0643
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lowpower
Lowest to $0.0772
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1548 $116.1000
1,155+ $0.1502 $173.4810
1,600+ $0.1444 $231.0400
2,070+ $0.1398 $289.3860
2,755+ $0.1259 $346.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess