EN
  • EN
  • DE

TLV7034PWR

Part No TLV7034PWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD NANOPOWER, SMALL SIZE COMPA / Comparator General Purpose Push-Pull, Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 4
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 2pA @ 5V
Current - Output (Typ) 29mA @ 5V
Current - Quiescent (Max) 750nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Max) 3µs (Typ)
Hysteresis 25mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Mounting Surface Mount
Supplier Device Package 14-TSSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV7034PWRDKR,296-TLV7034PWRTR,296-TLV7034PWRCT
Standard Package 2,000
Win Source Part Number 1319854-TLV7034PWR
Ultra Librarian 3D Model Ultra Librarian TLV7034PWR CAD Model

Description

Product Overview: TLV7034PWR by Texas Instruments

The TLV7034PWR is a high-performance, low-power operational amplifier from the renowned semiconductor manufacturer Texas Instruments. This device is specifically designed to cater to the demanding requirements of power-sensitive applications. It is part of the TLV703x family of op-amps that are known for their ultra-low power consumption and precision performance.

Key Features

  • Low Power Consumption: The TLV7034PWR is optimized for low-voltage operation, consuming a minimal amount of power, making it ideal for battery-powered devices and portable applications.
  • High Precision: With its advanced design, the TLV7034PWR offers excellent precision, which is crucial for sensitive electronic applications requiring accurate signal amplification.
  • Single-Supply Operation: This op-amp can operate from a single power supply, simplifying the power supply design and saving space on the PCB.
  • Wide Bandwidth: The device provides a wide bandwidth, which is beneficial for applications that require fast signal processing.
  • Rail-to-Rail Output: The TLV7034PWR is capable of rail-to-rail output swings, which maximizes the dynamic range in low-voltage applications.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability and performance in varying environmental conditions.

Applications

The TLV7034PWR is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Sensor amplification and signal conditioning
  • Analog filters
  • Medical instrumentation
  • Consumer electronics
  • Power management systems

Packaging and Quality

Packaged in a TSSOP (Thin Shrink Small Outline Package), the TLV7034PWR is designed for space-constrained applications. The compact form factor ensures a minimal footprint on the printed circuit board (PCB), while the robust packaging guarantees durability. Texas Instruments is committed to high-quality standards, and the TLV7034PWR is no exception, meeting stringent industry requirements for performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3235 $52.9400
95+ $1.0859 $103.1605
145+ $1.0520 $152.5400
200+ $1.0181 $203.6200
255+ $0.9841 $250.9455
345+ $0.8823 $304.3935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess