EN
  • EN
  • DE

NCV7720DQAR2G

Part No NCV7720DQAR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver Power MOSFET SPI 24-SSOP-EP
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Case / Package 24-SSOP-EP
Family Name NCV7720
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929032-NCV7720DQAR2G
Ultra Librarian 3D Model Ultra Librarian NCV7720DQAR2G CAD Model

Description

ON Semiconductor NCV7720DQAR2G Overview

The NCV7720DQAR2G is a versatile and reliable octal configurable low-side driver designed and manufactured by ON Semiconductor. It is engineered to cater to a broad range of applications, particularly those within the automotive sector, where it can operate as either a switch or a driver for relays, lamps, small DC motors, or other loads.

Key Features

  • Multiple Channel Configuration: The NCV7720DQAR2G features eight low-side drivers that can be configured in parallel for higher current applications, offering flexibility in design and application.
  • Advanced Protection: It includes various protection mechanisms such as overcurrent, overvoltage, undervoltage, and overtemperature protection, ensuring the device's longevity and reliability under harsh conditions.
  • SPI Interface: The device can be controlled via a Serial Peripheral Interface (SPI), allowing for efficient communication and control within a system.
  • Diagnostic Capabilities: Built-in diagnostic functions provide feedback on the status of each channel, which can be crucial for fault detection and system maintenance.
  • Wide Operating Voltage Range: The NCV7720DQAR2G operates over a broad voltage range, making it suitable for various automotive and industrial applications.

Applications

The NCV7720DQAR2G's robust design and comprehensive feature set make it an ideal choice for a range of applications, including but not limited to:

  • Automotive body control
  • Automotive lighting systems
  • Industrial control systems
  • Robotics and automated machinery

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV7720DQAR2G is no exception. It is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification for automotive-grade reliability. With its robust construction and comprehensive protection features, this device ensures stable and long-lasting performance in a variety of challenging environments.

In summary, the NCV7720DQAR2G from ON Semiconductor is a highly capable and reliable solution for driving and controlling a wide range of low-side loads. Its advanced features and diagnostics, combined with a flexible interface, make it an excellent choice for designers looking for a high-performance driver solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9178 $50.9314
32+ $3.2146 $102.8672
49+ $3.1141 $152.5909
67+ $3.0137 $201.9179
86+ $2.9132 $250.5352
115+ $2.6119 $300.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess