EN
  • EN
  • DE

LC78681E

Part No LC78681E
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011273-LC78681E
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC78681E CAD Model

Description

ON Semiconductor LC78681E Compact Disc Digital Audio System Decoder

The LC78681E from ON Semiconductor is a highly integrated solution tailored for the efficient decoding of digital audio signals in compact disc systems. This sophisticated IC is designed to provide a seamless interface between the digital data read from a CD and the digital-to-analog converters that ultimately produce the analog audio output.

Key Features:

  • High Integration: The LC78681E integrates multiple functions including error correction, digital filtering, and serial-to-parallel conversion, thereby reducing the need for additional components in the signal processing chain.
  • Error Correction: It features advanced error correction capabilities that ensure high-quality audio playback by effectively handling disc imperfections and read errors.
  • Digital Filtering: The onboard digital filters contribute to the production of clear and accurate audio by removing unwanted noise and artifacts from the signal.
  • Subcode Processing: The device can process subcode data, enabling the retrieval of track information and other disc metadata.
  • System Control Interface: A built-in microprocessor interface allows for easy integration into a variety of system control architectures.

Applications:

The LC78681E is ideal for use in a wide range of audio playback systems, including:

  • Home audio CD players
  • Car audio systems
  • Portable CD players
  • CD-ROM drives

Technical Specifications:

  • Supply Voltage: Typically 5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: QFP (Quad Flat Package)

The LC78681E represents ON Semiconductor's commitment to providing high-quality audio processing solutions that are both feature-rich and cost-effective. With its robust error correction and digital filtering, this IC ensures that audio playback is as faithful to the original recording as possible, making it an excellent choice for manufacturers looking to enhance the audio experience in their products.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess