EN
  • EN
  • DE

KF8N60F-U/PSF

Part No KF8N60F-U/PSF
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826787-KF8N60F-U/PSF
Ultra Librarian 3D Model Ultra Librarian KF8N60F-U/PSF CAD Model

Description

The KF8N60F-U/PSF is a 600V, 8A N-Channel MOSFET manufactured by KEC. This MOSFET is designed for high-voltage, high-speed switching applications and provides excellent performance and reliability. It features a low on-resistance (RDS(on)), which minimizes power losses and improves efficiency.

Applications

  • Switch Mode Power Supplies (SMPS): Used as a switching element in SMPS for various electronic devices.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power efficiency.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation.
  • Motor Control: Utilized in motor control circuits for efficient motor operation.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.

Features

  • N-Channel MOSFET: Enhances switching speed and efficiency.
  • 600V Breakdown Voltage: Provides high-voltage handling capability.
  • Low RDS(on): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Offers robust performance under avalanche conditions.
  • TO-220F Package: Provides excellent thermal performance and easy mounting.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power dissipation and improves energy efficiency.
  • High-Voltage Handling: 600V breakdown voltage allows for use in high-voltage applications.
  • Fast Switching: Enables high-frequency operation, reducing the size of passive components.
  • Enhanced Reliability: Avalanche rating provides robust performance under demanding conditions.
  • Simplified Thermal Management: TO-220F package facilitates efficient heat dissipation.

Additional Details

The KF8N60F-U/PSF is designed for ease of use and features a gate threshold voltage suitable for a wide range of control circuits. Its fast switching speed reduces switching losses and improves overall system efficiency. The TO-220F package provides excellent thermal performance, allowing for efficient heat dissipation. Detailed specifications, including gate charge, input capacitance, and output capacitance, are available in the datasheet. The operating temperature range is typically -55°C to +150°C.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess