EN
  • EN
  • DE

UCC28513N

Part No UCC28513N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AV CURR 200KHZ 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PFC IC Average Current 200kHz 20-PDIP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name UCC28513
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-14225-5, -296-14225-5-NDR, 296-14225-5-NDR, -296-14225-5-ND, UCC28513NE4, -296-14225-5, -UCC28513N-NDR, -UCC28513NE4, UCC28513NE4-ND, -UCC28513NE4-NDR
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901733-UCC28513N
Ultra Librarian 3D Model Ultra Librarian UCC28513N CAD Model

Description

The UCC28513N is a versatile and high-performance Power Factor Correction (PFC) and PWM controller chip designed and manufactured by Texas Instruments. This advanced integrated circuit is engineered to deliver efficient power management solutions for a wide range of applications, including industrial systems, telecommunications, server power supplies, and consumer electronics.

Key Features

  • Integrated PFC and PWM Controllers: The UCC28513N combines both Power Factor Correction and Pulse Width Modulation controllers into a single package, reducing component count and simplifying design.
  • Enhanced Power Efficiency: With its optimized controller functions, the UCC28513N helps in achieving high power efficiency, which is crucial for energy-saving applications and meeting regulatory standards.
  • Wide Operating Range: The device operates at input voltages suitable for universal AC mains supply, making it adaptable for global applications.
  • Low Start-Up Current: The UCC28513N features a low start-up current, which minimizes standby power consumption, an essential aspect for energy-efficient power supplies.
  • Advanced Protection Features: It includes various protection features such as over-voltage, under-voltage, over-current, and thermal shutdown, ensuring reliable operation and longevity of the end product.

Applications

The UCC28513N's robust feature set makes it an ideal choice for a variety of applications that require efficient power conversion with power factor correction, including:

  • AC-DC Power Supplies
  • Offline Power Converters
  • Power Adapters for Notebooks
  • Power Supplies for LED Lighting
  • Telecom and Networking Equipment

Technical Specifications

The UCC28513N is offered in a through-hole, 16-pin PDIP (Plastic Dual-In-Line Package) which provides ease of mounting on printed circuit boards. It supports a broad junction temperature range, ensuring stable operation in various environmental conditions. The device is designed to be compliant with industry standards, ensuring interoperability and ease of integration into existing and new designs.

For designers and engineers looking for a reliable and efficient PFC and PWM solution, the UCC28513N from Texas Instruments represents a state-of-the-art option that balances performance, protection, and power efficiency.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0868 $55.4340
11+ $9.0969 $100.0659
18+ $8.8126 $158.6268
24+ $8.5283 $204.6792
31+ $8.2440 $255.5640
41+ $7.3912 $303.0392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess