EN
  • EN
  • DE

IRM-V838M3/TR1

Part No IRM-V838M3/TR1
Manufacturer Everlight Electronics Co Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826161-IRM-V838M3/TR1
Package Tape & Reel (TR)
Product Status Active
Sensing Distance 8m
B.P.F. Center Frequency 38.0kHz
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 400µA
Orientation Side View
Mounting Type Surface Mount
Operating Temperature -20°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian IRM-V838M3/TR1 CAD Model

Description

The IRM-V838M3/TR1 is a miniature infrared receiver module from Everlight Electronics designed for remote control systems and various infrared-based applications. This module integrates a photodiode and preamplifier into a single epoxy package, offering improved performance in terms of sensitivity and noise immunity compared to discrete component solutions. It operates at a carrier frequency of 38kHz, which is a common standard for IR remote control signals.

Applications:

  • TVs and Set-Top Boxes: Used for receiving remote control signals to change channels, adjust volume, and navigate menus.
  • DVD and Blu-ray Players: Enables remote operation for playback control, menu navigation, and settings adjustments.
  • Audio Equipment: Employed in receivers, amplifiers, and soundbars to receive commands from remote controls for volume, input selection, and playback functions.
  • Air Conditioners: Allows remote control of temperature, fan speed, and mode settings.
  • Home Automation Systems: Integrated into smart home hubs and devices to receive IR commands from universal remotes or IR blasters.
  • Lighting Control: Used in smart lighting systems to control brightness and color via IR remote controls.

Features:

  • Miniature Package: Compact size for easy integration into space-constrained designs.
  • High Sensitivity: Excellent reception of IR signals, even at a distance or in noisy environments.
  • 38 kHz Carrier Frequency: Standard frequency for IR remote control systems, ensuring compatibility with a wide range of remote controls.
  • Supply Voltage: Typically operates at 2.7V to 5.5V, making it compatible with various power supply configurations.
  • Built-in Filter for PCM Frequency: Reduces interference from ambient light and other IR sources.
  • Low Power Consumption: Efficient operation, minimizing power usage in battery-powered devices.

Benefits:

  • Simplified Design: Integration of photodiode and preamplifier reduces component count and simplifies circuit design.
  • Improved Performance: Enhanced sensitivity and noise immunity result in more reliable remote control operation.
  • Cost-Effective: Provides a cost-efficient solution for IR receiver functionality.
  • Easy Integration: Compact package and standard pinout facilitate easy integration into existing designs.
  • Reliable Operation: Robust performance in various environmental conditions, ensuring long-term reliability.

Additional Details:

The IRM-V838M3/TR1 features a molded epoxy package that provides protection against mechanical and environmental stresses. The output signal is typically a digital signal that can be directly connected to a microcontroller or other digital processing unit. The module is RoHS compliant, meeting environmental regulations. The viewing angle is wide enough to easily capture the IR signal. The operating temperature range is typically from -25°C to +85°C.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2535 $50.1400
100+ $1.0286 $102.8600
155+ $0.9964 $154.4420
210+ $0.9643 $202.5030
270+ $0.9321 $251.6670
360+ $0.8357 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,145 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess