EN
  • EN
  • DE

KF5N60F-U/PSF

Part No KF5N60F-U/PSF
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826777-KF5N60F-U/PSF
Ultra Librarian 3D Model Ultra Librarian KF5N60F-U/PSF CAD Model

Description

The KF5N60F-U/PSF is an N-Channel MOSFET manufactured by KEC (Korea Electronics Co., Ltd). It's designed for high-voltage, high-speed switching applications with enhanced avalanche ruggedness.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Electronic Ballasts for Lighting
  • DC-DC Converters
  • Adaptors and Chargers

Features:

  • N-Channel MOSFET
  • High Voltage (600V)
  • Low Gate Charge
  • Fast Switching Speed
  • Avalanche Ruggedness
  • RoHS Compliant

Benefits:

  • High efficiency in switching applications due to low on-resistance and gate charge.
  • Increased system reliability due to high voltage rating and avalanche capability
  • Simplified thermal management compared to less efficient components
  • Reduced EMI (Electromagnetic Interference) due to controlled switching characteristics
  • Compliance with environmental regulations due to RoHS compliance

Additional Details:

The KF5N60F-U/PSF boasts a drain-source voltage (Vds) of 600V and a continuous drain current (Id) of around 5A, making it suitable for high-power applications. The low gate charge (Qg) contributes to its fast switching speed, reducing switching losses. The 'F' designation typically indicates a fast recovery body diode, further enhancing switching performance. The avalanche ruggedness ensures that the MOSFET can withstand voltage transients and inductive kickbacks, which are common in switching circuits.

The RDS(on) is a critical parameter; a lower value signifies lower conduction losses. The gate threshold voltage (Vgs(th)) determines the voltage at which the MOSFET begins to conduct. It is typically packaged in a TO-220F or similar isolated package for enhanced thermal performance and electrical isolation. For optimal performance and reliability, proper heatsinking and PCB layout techniques should be employed. Refer to the manufacturer's datasheet for precise electrical characteristics, thermal resistance values, and application recommendations.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess