EN
  • EN
  • DE

BF22180-28B

Part No BF22180-28B
Manufacturer JKL Components Corp.
Catalog Lamps - Cold Cathode Fluorescent (CCFL) UV
Description CCFL WH LAMP 1140V 5MA 2.2X180MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type CCFL, Tri-Phosphor RGB White Lamp
Voltage 1140V (Start), 380V (Operating)
Current 5 mA
Output 38000 cd/m2
Size / Dimension 2.2mm x 180mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565158-BF22180-28B
Ultra Librarian 3D Model Ultra Librarian BF22180-28B CAD Model

Description

N

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 490V 5MA 2.6X61MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1700V 5MA 2X218MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1100V 5MA 3X216MM / CCFL, Tri-Phosphor RGB White Lamp 1100V (Start), 440V (Operating) 5 mA 31000 cd/m2 3.0mm x 216mm
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1150V 5MA 2.6X214MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1175V 5MA 2.6X230MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 600V 5MA 5.6X118MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 730V 5MA 2.2X140MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1021V 6MA 2X305MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 665V 5MA 3X100MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess