EN
  • EN
  • DE

TMS320F28PLC83PNT

Part No TMS320F28PLC83PNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 90MHz
Number of I/O 40
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Data RAM Size 50K x 16
Supply Voltage - Operating 1.71 V to 3.63 V
Data Converters A/D 4x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 80-LQFP (12x12)
Win Source Part Number 055299-TMS320F28PLC83PNT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320F28PLC83
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320F28PLC83PNT CAD Model

Description

The TMS320F28PLC83PNT is a highly integrated, high-performance microcontroller from Texas Instruments, designed to meet the rigorous demands of industrial and real-time control applications. This advanced piece of technology is part of the C2000™ 32-bit Microcontroller platform, renowned for its processing speed and precision.

Key Features

  • High-Performance Processing: Equipped with a 32-bit CPU running at a frequency of up to 150 MHz, the TMS320F28PLC83PNT delivers swift and efficient performance for complex algorithms and control tasks.
  • Integrated Memory: This microcontroller boasts onboard flash memory and RAM, facilitating robust applications and minimizing the need for external components.
  • Analog-to-Digital Converters (ADCs): With high-resolution ADCs, the TMS320F28PLC83PNT offers precise measurement capabilities, essential for accurate control and monitoring.
  • Diverse Peripherals: A broad range of peripherals, including PWM outputs, capture inputs, and communication interfaces such as CAN, SPI, and I2C, allows for versatile connectivity and control options.
  • Enhanced Control Peripherals: Specialized peripherals like HRPWM (High-Resolution Pulse Width Modulation) and CLB (Configurable Logic Block) enable sophisticated control schemes for motor control, power conversion, and more.
  • Robust Design: Designed to operate in harsh environments, this microcontroller can withstand extended temperature ranges, making it suitable for industrial applications.

Applications

The TMS320F28PLC83PNT is ideal for a variety of applications, including but not limited to:

  • Motor control (AC/DC, Servo, Stepper)
  • Power supplies (SMPS, UPS)
  • Renewable energy systems (Solar Inverters, Wind Turbines)
  • Industrial automation and robotics
  • Automotive control systems

Technical Specifications

Parameter Value CPU Speed Up to 150 MHz Flash Memory Integrated RAM Integrated ADC Resolution 12-bit to 16-bit (depending on the model) Operating Temperature -40°C to 125°C

In summary, the TMS320F28PLC83PNT from Texas Instruments stands out as a powerful and reliable microcontroller, capable of driving advanced control systems with precision and efficiency. Its robust feature set and adaptability make it an excellent choice for engineers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6567 $87.3134
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,714 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess