EN
  • EN
  • DE

BF22140-24B

Part No BF22140-24B
Manufacturer JKL Components Corp.
Catalog Lamps - Cold Cathode Fluorescent (CCFL) UV
Description CCFL WH LAMP 730V 5MA 2.2X140MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type CCFL, Tri-Phosphor RGB White Lamp
Voltage 730V (Start), 340V (Operating)
Current 5 mA
Output 38000 cd/m2
Size / Dimension 2.2mm x 140mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565157-BF22140-24B
Ultra Librarian 3D Model Ultra Librarian BF22140-24B CAD Model

Description

N

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 730V 5MA 2.2X140MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 490V 5MA 2.6X61MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1175V 5MA 2.6X230MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 600V 5MA 5.6X118MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 665V 5MA 3X100MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 700V 5MA 2X125MM / CCFL, Tri-Phosphor RGB White Lamp 700V (Start), 280V (Operating) 5 mA 38000 cd/m2 2.0mm x 125mm
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1636V 5MA 2.6X318MM / CCFL, Tri-Phosphor RGB White Lamp 1636V (Start), 676V (Operating) 5 mA 30000 cd/m2 2.6mm x 318mm
Need more? Email Us
JKL Components Corp.
LAMP CCFL 1500V 3.0MM X 360MM / Fluorescent Lamp 40000 Hours
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1300V 5MA 2.6X250MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess