EN
  • EN
  • DE

BF20218-24B

Part No BF20218-24B
Manufacturer JKL Components Corp.
Catalog Lamps - Cold Cathode Fluorescent (CCFL) UV
Description CCFL WH LAMP 1700V 5MA 2X218MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type CCFL, Tri-Phosphor RGB White Lamp
Voltage 1700V (Start), 740V (Operating)
Current 5 mA
Output 46000 cd/m2
Size / Dimension 2.0mm x 218mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565156-BF20218-24B
Ultra Librarian 3D Model Ultra Librarian BF20218-24B CAD Model

Description

N

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 1636V 5MA 2.6X318MM / CCFL, Tri-Phosphor RGB White Lamp 1636V (Start), 676V (Operating) 5 mA 30000 cd/m2 2.6mm x 318mm
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1350V 5MA 3X300MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1700V 5MA 2X218MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 3X160MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 665V 5MA 3X100MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 600V 5MA 5.6X118MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 730V 5MA 2.2X140MM
Need more? Email Us
JKL Components Corp.
LAMP CCFL 1500V 3.0MM X 360MM / Fluorescent Lamp 40000 Hours
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1100V 5MA 3X216MM / CCFL, Tri-Phosphor RGB White Lamp 1100V (Start), 440V (Operating) 5 mA 31000 cd/m2 3.0mm x 216mm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess