EN
  • EN
  • DE

BF26188-20B

Part No BF26188-20B
Manufacturer JKL Components Corp.
Catalog Lamps - Cold Cathode Fluorescent (CCFL) UV
Description CCFL WH LAMP 1300V 5MA 2.6X188MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type CCFL, Tri-Phosphor RGB White Lamp
Voltage 1300V (Start), 525V (Operating)
Current 5 mA
Output 30000 cd/m2
Size / Dimension 2.6mm x 188mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565161-BF26188-20B
Ultra Librarian 3D Model Ultra Librarian BF26188-20B CAD Model

Description

N

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 1175V 5MA 2.6X230MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1100V 5MA 3X216MM / CCFL, Tri-Phosphor RGB White Lamp 1100V (Start), 440V (Operating) 5 mA 31000 cd/m2 3.0mm x 216mm
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 665V 5MA 3X100MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1140V 5MA 2.2X180MM
Need more? Email Us
JKL Components Corp.
LAMP CCFL 1500V 3.0MM X 360MM / Fluorescent Lamp 40000 Hours
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1636V 5MA 2.6X318MM / CCFL, Tri-Phosphor RGB White Lamp 1636V (Start), 676V (Operating) 5 mA 30000 cd/m2 2.6mm x 318mm
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1300V 5MA 2.6X188MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1160V 5MA 2.2X312MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 600V 5MA 5.6X118MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess