EN
  • EN
  • DE

2SK880-GR(TE85L,F)

Part No 2SK880-GR(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog TRANSISTORS
Description JFETs N-Ch Junction FET 10mA -50V VGDS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-323-3
Transistor Polarity N-Channel
Configuration Single
Gate-Source Cutoff Voltage - 1.5 V
Id - Continuous Drain Current 14 mA
Pd - Power Dissipation 100 mW
Series 2SK880
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Type JFET
Brand Toshiba
Maximum Drain Gate Voltage - 50 V
Product Type JFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian 2SK880-GR(TE85L,F) CAD Model

Description

2SK880-GR(TE85L,F) from Toshiba Semiconductor and Storage is a transistor intended for switching and general electronic circuit use where designers need a recognized discrete semiconductor from an established manufacturer. In practical designs, components in this category are often considered for power control, signal handling, interface stages, and compact board-level switching functions across consumer, industrial, and embedded equipment. Its value is typically tied to Toshiba’s broad semiconductor portfolio and the role a discrete transistor can play in cost-sensitive, space-conscious designs. Because the exact electrical characteristics and package details were not provided here, engineers should confirm suitability through the official datasheet before release to production. Lifecycle status for this part is currently information not available, so teams should assess supply continuity before locking it into new designs. RoHS compliance status is also information not available in this input and should be verified directly with Toshiba Semiconductor and Storage or authorized distribution documentation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
RF Bipolar Transistors Radio-Frequency Bipolar Transistor
Need more? Email Us
Infineon Technologies
MOSFETs CONSUMER
Lowest to $0.3302
Microchip Technology
IGBT 600V 105A 379W SOT227
Need more? Email Us
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT Radio-Freq Bipolar NPN 20mA 100mW 30V
Lowest to $0.0848
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $4.3554
NXP / Nexperia
JFETs JFET N-CH 25V 6MA
Lowest to $11.2613
Infineon Technologies
MOSFETs HIGH POWER_LEGACY
Lowest to $23.3473
IXYS
MOSFETs IXTA3N120 TRL
Lowest to $13.9586
Infineon Technologies
MOSFETs P-Ch -100V -15A TO220-3
Lowest to $2.7083

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1049 $50.3520
1,165+ $0.0860 $100.1900
1,800+ $0.0834 $150.1200
2,480+ $0.0807 $200.1360
3,210+ $0.0780 $250.3800
4,295+ $0.0699 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139,880 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess