EN
  • EN
  • DE

2N7002PS,115

Part No 2N7002PS,115
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description MOSFETs 60 V, 320 mA dual N-channel Trench MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Technology Si
Mounting Style SMD/SMT
Package / Case TSSOP-6
Transistor Polarity N-Channel
Number of Channels 2 Channel
Vds - Drain-Source Breakdown Voltage 60 V
Id - Continuous Drain Current 320 mA
Rds On - Drain-Source Resistance 1 Ohms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 1.1 V
Qg - Gate Charge 800 pC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 280 mW
Channel Mode Enhancement
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand Nexperia
Product Type MOSFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian 2N7002PS,115 CAD Model

Description

The Nexperia USA Inc. 2N7002PS,115 is a dual N-channel FET with a logic level gate.

  • Mounting: SMD (SMT)
  • Package: 6-TSSOP
  • Maximum Power Dissipation: 420mW
  • Drain-Source Breakdown Voltage: 60V
  • Continuous Drain Current @ 25°C: 320mA
  • Gate-Source Threshold Voltage: 2.4V @ 250μA
  • Max Gate Charge: 0.8nC @ 4.5V
  • Temperature Range: 150°C (TJ)
  • Status: Active
  • Market Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883
Infineon Technologies
MOSFETs HIGH POWER_LEGACY
Lowest to $23.3473
Nexperia USA Inc.
MOSFETs 60 V, 360 mA N-channel Trench MOSFET
Lowest to $0.0295
Microchip Technology
IGBT 600V 105A 379W SOT227
Need more? Email Us
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.1438
Toshiba Semiconductor and Storage
MOSFETs
Need more? Email Us
NXP / Nexperia
RF Bipolar Transistors Single NPN 15V 25mA 300mW 25 2.8GHz
Need more? Email Us
NXP / Nexperia
JFETs JFET N-CH 25V 6MA
Lowest to $11.2613
Toshiba Semiconductor and Storage
MOSFETs LowON Res MOSFET ID=4A VDSS=20V
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0611 $53.0550
105+ $0.9940 $104.3700
160+ $0.9604 $153.6640
225+ $0.8933 $200.9925
295+ $0.8597 $253.6115
365+ $0.8261 $301.5265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,320 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess