EN
  • EN
  • DE

2N7002BK,215

Part No 2N7002BK,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description MOSFETs 60 V, 300 mA dual N-channel Trench MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 60 V
Id - Continuous Drain Current 350 mA
Rds On - Drain-Source Resistance 1.6 Ohms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 1.1 V
Qg - Gate Charge 600 pC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 440 mW
Channel Mode Enhancement
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand Nexperia
Product Type MOSFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian 2N7002BK,215 CAD Model

Description

The Nexperia USA Inc. N-Channel MOSFET with Win Source Part Number 1004052-2N7002BK,215 is an ideal SMD (SMT) mounting component for discrete semiconductor products.

  • Drain-Source Breakdown Voltage: 60V
  • Continuous Drain Current: 350mA (Ta)
  • Maximum Power Dissipation: 370mW (Ta)
  • Gate-Source Threshold Voltage: 2.1V @ 250μA
  • Maximum Gate-Source Voltage: ±20V
  • Maximum Rds On: 1.6 Ohm @ 500mA, 10V
  • Technology: N-Channel
  • Polarity: N-Channel

You May Also Be Interested in

Panjit
MOSFETs 20V N-Channel Enhancement Mode MOSFET
Need more? Email Us
Nexperia USA Inc.
MOSFETs 30 V, N-channel Trench MOSFET
Lowest to $0.7128
Toshiba Semiconductor and Storage
Darlington Transistors 8ch 500mA 50V 2.7k Ohm 5V -40/85
Lowest to $2.8512
Nexperia USA Inc.
MOSFETs TAPE7 PWR-MO
Lowest to $0.4947
NXP / Nexperia
RF Bipolar Transistors Single NPN 15V 25mA 300mW 25 2.8GHz
Need more? Email Us
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT NPN 230V 1A
Lowest to $1.1642
Nexperia USA Inc.
MOSFETs 60 V, 360 mA N-channel Trench MOSFET
Lowest to $0.0295
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.1438
Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0472 $50.0320
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,030+ $0.0398 $200.1940
6,530+ $0.0383 $250.0990
8,155+ $0.0368 $300.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 571,000 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess