EN
  • EN
  • DE

BC817-25,235

Part No BC817-25,235
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity NPN
Configuration Single
Collector- Emitter Voltage VCEO Max 45 V
Collector- Base Voltage VCBO 50 V
Emitter- Base Voltage VEBO 5 V
Collector-Emitter Saturation Voltage 700 mV
Maximum DC Collector Current 500 mA
Pd - Power Dissipation 250 mW
Gain Bandwidth Product fT 100 MHz
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Series BC817
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
DC Current Gain hFE Max 160 at 100 mA, 1 V
Height 1 mm
Length 3 mm
Technology Si
Width 1.4 mm
Brand Nexperia
DC Collector/Base Gain hfe Min 160 at 100 mA, 1 V, 40 at 500 mA, 1 V
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 10000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BC817-25,235 CAD Model

Description

The Nexperia USA Inc. BC817-25 is a NPN bipolar transistor from Nexperia USA Inc.

  • Series: BC817 series
  • Application: Automotive Applications, AEC-Q101
  • Package: TO-236-3, SC-59, SOT-23-3
  • Mounting Type: Surface Mount
  • Maximum Collector Current (Ic): 500 mA
  • Maximum Collector-Emitter Voltage (Vce): 45 V
  • DC Current Gain (hFE): 160 @ 100 mA and 1 V
  • Saturation Voltage (Vce saturation): 700 mV @ 50 mA and 500 mA
  • Transition Frequency: 100 MHz
  • REACH Status: Unaffected
  • Operating Temperature: Up to 150°C (TJ)
  • Manufacturer: Nexperia USA Inc.

You May Also Be Interested in

NXP / Nexperia
RF Bipolar Transistors Single NPN 15V 25mA 300mW 25 2.8GHz
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT PNP general purpose double transistor
Lowest to $0.0414
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
Infineon Technologies
MOSFETs HIGH POWER_LEGACY
Lowest to $23.3473
Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883
Panjit
MOSFETs 20V N-Channel Enhancement Mode MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Darlington Transistors 8ch 500mA 50V 2.7k Ohm 5V -40/85
Lowest to $2.8512
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT NPN 230V 1A
Lowest to $1.1642
Toshiba Semiconductor and Storage
MOSFETs Small Low ON Resistane MOSFETs
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,910+ $0.0262 $50.0420
4,085+ $0.0245 $100.0825
6,330+ $0.0237 $150.0210
9,095+ $0.0220 $200.0900
11,795+ $0.0212 $250.0540
14,710+ $0.0204 $300.0840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 367,690 pieces
MOQ: 1910 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess