EN
  • EN
  • DE

BSS123L

Part No BSS123L
Manufacturer Fairchild/ON Semiconductor
Catalog TRANSISTORS
Description MOSFETs Power MOSFET 170 mA, 100 V, N-Channel SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer onsemi
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 100 V
Id - Continuous Drain Current 170 mA
Rds On - Drain-Source Resistance 6 Ohms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 1.6 V
Qg - Gate Charge 793 pC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 360 mW
Channel Mode Enhancement
Series BSS123L
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Height 1.2 mm
Length 2.9 mm
Transistor Type 1 N-Channel
Width 1.3 mm
Brand onsemi / Fairchild
Forward Transconductance - Min 80 mS
Fall Time 5.6 ns
Product Type MOSFETs
Rise Time 1.7 ns
Standard Pack Qty 3000
Subcategory Transistors
Typical Turn-Off Delay Time 5.9 ns
Typical Turn-On Delay Time 2.2 ns
Ultra Librarian 3D Model Ultra Librarian BSS123L CAD Model

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFETs U-MOSVIII-H 100V 93A 58nC MOSFET
Lowest to $0.7277
Nexperia USA Inc.
MOSFETs TAPE-7 MOSFET
Lowest to $6.3556
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0243
Nexperia USA Inc.
MOSFETs N-channel vertical D-MOS logic level FET
Lowest to $0.1887
Infineon Technologies
MOSFETs N-Ch 40V 100A TDSON-8 FL OptiMOS
Lowest to $1.6008
Nexperia USA Inc.
MOSFETs P-Chan -30V -300mA
Need more? Email Us
Nexperia USA Inc.
MOSFETs N-CH TRENCH 30V
Lowest to $0.4366
Infineon Technologies
MOSFETs N-Ch 100V 180A D2PAK-6 OptiMOS 3
Lowest to $6.6940
Infineon Technologies
MOSFETs TRENCH <= 40V
Lowest to $0.4761

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1,630+ $0.0307 $50.0410
3,475+ $0.0288 $100.0800
5,400+ $0.0278 $150.1200
7,725+ $0.0259 $200.0775
10,045+ $0.0249 $250.1205
12,555+ $0.0239 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 1630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess