EN
  • EN
  • DE

TAS5733LDCAR

Part No TAS5733LDCAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 10W 48HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Case / Package 48-HTSSOP
Family Name TAS5733
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-44206-6, TAS5733LDCAR-ND, 296-44206-1, 296-44206-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899067-TAS5733LDCAR
Ultra Librarian 3D Model Ultra Librarian TAS5733LDCAR CAD Model

Description

The TAS5733LDCAR is a sophisticated audio amplifier from Texas Instruments, renowned for its high-performance capabilities in sound processing. This innovative component is designed to enhance the audio experience in a variety of applications ranging from home theater systems to automotive audio solutions.

Key Features

  • Integrated Audio DSP: The TAS5733LDCAR comes with an integrated digital signal processor (DSP), allowing for advanced audio processing and customization to cater to specific audio needs.
  • Efficient Class-D Operation: As a Class-D amplifier, it offers high efficiency, which is critical for reducing power consumption and heat generation, especially in compact and enclosed environments.
  • Multiple Audio Inputs: This product supports a variety of audio inputs, including I2S and TDM, providing flexibility in system design and ensuring compatibility with a wide range of audio sources.
  • High-Quality Audio Performance: With its high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), the TAS5733LDCAR delivers crystal-clear audio, making it ideal for audiophiles and professional audio setups.

Applications

The TAS5733LDCAR is versatile and can be used in several applications, such as:

  • Home Theater Systems
  • Multi-Room Audio Setups
  • Soundbars
  • Automotive Audio Systems
  • Smart Speakers

Technical Specifications

With a supply voltage range of 4.5V to 26V, the TAS5733LDCAR can deliver up to 25W of continuous power into an 8-ohm load with less than 1% THD+N, and up to 35W into a 4-ohm load. It also features an impressive 100dB SNR and supports a sampling rate of up to 192kHz for high-resolution audio playback.

Package and Quality

The TAS5733LDCAR is available in a 48-pin HTSSOP (DCA) package, ensuring a compact footprint for space-constrained applications. Texas Instruments' commitment to quality means this product is manufactured to the highest standards, ensuring reliability and performance consistency for every unit.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6235 $50.7290
30+ $3.3942 $101.8260
46+ $3.2795 $150.8570
66+ $3.0502 $201.3132
86+ $2.9355 $252.4530
107+ $2.8209 $301.8363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess