Products specifications

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 800V
Id - Continuous Drain Current 15A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 600mOhm at 7.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 4mA
Gate Charge (Qg) (Maximum) at Vgs 200nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4870pF at 25V
Power Dissipation (Maximum) 300W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247AD (IXFH)
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
Win Source Part Number 1191053-IXFH15N80
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IXFH15N80 CAD Model

Description

The IXYS MOSFET is a high-quality electronic component that is designed to deliver superior performance in a range of applications.

  • Drive Voltage: 10V
  • Maximum Power Dissipation: 300W
  • Type: N-channel transistor
  • Continuous Drain Current: Up to 15A
  • Gate Charge: 200nC @ 10V
  • Package: TO-247AD (IXFH) package
  • Breakdown Voltage: 800V
  • Applications: Suitable for use in a range of applications, including power management, motor drive, and control
  • Operating Temperature: -55°C to 150°C
  • Overall: A reliable and high-performance electronic component that is ideal for a wide range of applications

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.4399
ECAD model for DMN3731U-13
Vishay
Power MOSFET(Vdss=500V, Rds(on)typ.=0.28ohm, Id=16A) | MOSFET N-CH 500V 16A TO-220AB
Need more? Email Us
ECAD model for IRFB17N50L
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode / Trans MOSFET P-CH 20V 5.5A 6-Pin TSOP
Lowest to $0.0959
ECAD model for AO6409AL
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 37A TO247
Lowest to $5.8647
ECAD model for FCH104N60
Microsemi Corporation
POWER MOSFET N-CHANNEL(BVdss=200V, Rds(on)=0.085ohm, Id=30A) | MOSFET N-CH TO-204AE TO-3
Lowest to $64.2352
ECAD model for JANTX2N6766
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $15.5999
ECAD model for IXTT6N120
Infineon Technologies
Ultra Low On-Resistance | MOSFET P-CH 30V 11A 8-SOIC
Lowest to $2.3940
ECAD model for IRF7424TR
Vishay
HEXFET Power MOSFET | MOSFET N-CH 60V 30A TO-262
Need more? Email Us
ECAD model for IRLZ34L
Vishay
HEXFET POWER MOSFET | MOSFET N-CH 60V 17A TO-220AB
Lowest to $1.3181
ECAD model for IRLZ24

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ €4.9585 €59.5020
29+ €4.0681 €117.9751
45+ €3.9412 €177.3519
62+ €3.8143 €236.4861
80+ €3.6874 €294.9945
107+ €3.3057 €353.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,200 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention