EN
  • EN
  • DE

BUK9Y22-60ELX

Part No BUK9Y22-60ELX
Manufacturer Nexperia USA Inc.
Catalog FETs - Single
Description SINGLE N-CHANNEL 60 V, 15 MOHM L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 14.8mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2.1V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 48 nC @ 10 V
Vgs (Max) ±10V
Input Capacitance (Ciss) (Max) @ Vds 2592 pF @ 25 V
Power Dissipation (Max) 95W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Supplier Device Package LFPAK56, Power-SO8
Package / Case SC-100, SOT-669
Ultra Librarian 3D Model Ultra Librarian BUK9Y22-60ELX CAD Model

Description

SC-100, SOT-669

You May Also Be Interested in

UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0909 $54.5450
115+ $0.8951 $102.9365
175+ $0.8672 $151.7600
240+ $0.8392 $201.4080
310+ $0.8112 $251.4720
415+ $0.7273 $301.8295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,973 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess