EN
  • EN
  • DE

NOIP2SN1300A-QTI

Part No NOIP2SN1300A-QTI
Manufacturer ON Semiconductor
Catalog Optical Sensors
Description IC IMAGE SENSOR 1.3MP 48LCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000652-NOIP2SN1300A-QTI
Manufacturer onsemi
Category Sensors, Transducers -Optical Sensors- Image Sensors, Camera
Series PYTHON
Type CMOS with Processor
Package Tray
Package / Case 48-LCC
Supplier Device Package 48-LCC (14.22x14.22)
Operating Temperature -40°C ~ 85°C (TJ)
Voltage - Supply 1.8V ~ 3.3V
Pixel Size 4.8µm x 4.8µm
Ultra Librarian 3D Model Ultra Librarian NOIP2SN1300A-QTI CAD Model

Description

The NOIP2SN1300A-QTI from ON Semiconductor is a cutting-edge image sensor designed to deliver high-quality imaging solutions for a range of applications. This sensor is a testament to ON Semiconductor's commitment to providing advanced imaging technologies that meet the evolving needs of the industry.

Key Features

  • Resolution: The sensor boasts a high-definition resolution, enabling the capture of crisp and clear images. This makes it ideal for applications where image clarity is paramount.
  • Pixel Size: With its finely tuned pixel size, the NOIP2SN1300A-QTI ensures that each captured image is detailed and vibrant. This feature contributes to the sensor's ability to perform well in various lighting conditions.
  • Frame Rate: A high frame rate capability allows the sensor to capture fast-moving objects smoothly, making it suitable for high-speed imaging applications.
  • Sensitivity: The sensor's sensitivity to light ensures excellent performance in low-light conditions, providing versatility across different environments.
  • Interface: It comes with a user-friendly interface that facilitates easy integration into existing systems, ensuring a seamless setup process.

Applications

The NOIP2SN1300A-QTI is versatile and can be employed in a diverse range of applications. These include:

  • Industrial imaging for quality control and inspection
  • Medical imaging devices where precision is critical
  • Security and surveillance systems for enhanced monitoring
  • Automotive systems, such as advanced driver-assistance systems (ADAS)
  • Scientific research that requires high-resolution imaging

Reliability and Quality

ON Semiconductor is known for its high standards of quality and reliability, and the NOIP2SN1300A-QTI is no exception. This sensor is built to withstand the demands of continuous operation in various environments without compromising on performance. With its robust design and state-of-the-art technology, the NOIP2SN1300A-QTI is an excellent choice for businesses and professionals seeking a reliable imaging solution.

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $7.6884
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount
Need more? Email Us
Kingbright Corporation
3.4X2.7MM REFLECTIVE PHOTO INTER
Need more? Email Us
Honeywell
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $11.2081
Omron
SENSOR OPT SLOT PNP MODULE 1M / Optical Sensor Through-Beam 0.197" (5mm) PNP - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Need more? Email Us
Omron
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.039" (1mm) Phototransistor Module, Slotted
Need more? Email Us
Fairchild/ON Semiconductor
TRANSISTOR OUTPUT SLOTTED SWITCH
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 0.3MP 48LCC
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess