Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series Z-PACK
Package Tube
Connector Type Receptacle, Female Sockets
Connector Style Futurebus
Number of Positions 96
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 4
Mounting Type Board Edge, Through Hole, Right Angle
Termination Solder
Features Board Guide, Spacer
Contact Finish Gold
Color Natural
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 125°C
Voltage Rating 30V
Base Product Number 5536507
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A31564,2266-5536507-3,-2-42936-9593-SI-ND,55365073,-2-42936-9593-SI,-5536507-3-SI
Standard Package 12
Win Source Part Number 1187333-5536507-3
Ultra Librarian 3D Model Ultra Librarian 5536507-3 CAD Model

Description

The TE Connectivity AMP Connectors electronic component is a specialized backplane connector that is designed to provide reliable performance and high efficiency for electronic devices.

  • Applications: Automotive, industrial, and consumer electronics.
  • Positions: 96 positions
  • Loading: Loaded with all positions.
  • Mounting: Board edge, through-hole, and right angle.
  • Operating Temperature Range: -55°C to 125°C

You May Also Be Interested in

Amphenol
CONN HEADER 175POS 2MM PRESS-FIT / 175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Need more? Email Us
ECAD model for HM2P08PK5111GF
Amphenol
MPAC 5R ST PF HDR / Position Connector
Need more? Email Us
ECAD model for HM2P96PC8110N9PLF
TE Connectivity
Connector Coding Keys For Backplane Connectors Green
Lowest to $0.4581
ECAD model for 043346
TE Connectivity
CONN RCPT 62POS PNL MNT / 62 Connector Receptacle, Female Sockets Panel Mount, Through Hole Black
Lowest to $393.9394
ECAD model for 211580-3
Hirose Electric Co Ltd
Lowest to $3.4995
ECAD model for PCN10C-20S-2.54DSA(52)
TE Connectivity
GUIDE MODULE FEMALE RT ANGLE / Connector Guide Module For AdvancedTCA Series
Need more? Email Us
ECAD model for 1469374-1
TE Connectivity
CONN HDR FUTUREBUS 120P EDGE MT / 120 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural Futurebus
Lowest to $54.0541
ECAD model for 5223513-6
HARTING
CONN DIN HDR 48POS PCB RA / 48 (Power) Position Din Connector Header, Male Pins Through Hole, Right Angle
Lowest to $3.8410
ECAD model for 09061486901
Amphenol FCI
CONN HEADER 54POS 2MM R/A PCB
Lowest to $18.3736
ECAD model for 10039851-101LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0769 $63.2307
6+ $17.2939 $103.7634
9+ $16.7535 $150.7815
13+ $16.2130 $210.7690
16+ $15.6726 $250.7616
22+ $14.0513 $309.1286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention