Products specifications

Type Hand Pad
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506786-61500136686
Ultra Librarian 3D Model Ultra Librarian 61500136686 CAD Model

You May Also Be Interested in

3M
HI STRNGTH DISC 8X1/2\
Need more? Email Us
ECAD model for 61500137809
3M
LAPPING FILM ALUM OXIDE 12U 4\
Need more? Email Us
ECAD model for 12MIC 3M266X LF AO 3MIL TP 4IN
3M
LIGHT DEBURRING DISC 6\
Need more? Email Us
ECAD model for 61500121001
3M
LAPPING FILM ALUMINUM OXIDE 4\
Need more? Email Us
ECAD model for 6192B-254X-2D4H
3M
LAPPING FILM ALUM OXIDE 3U 5\
Need more? Email Us
ECAD model for 3MIC 3M261X LF AO 3MIL 5 IN
3M
EXL UNITIZED WHEEL 1X1\
Need more? Email Us
ECAD model for 61500062015
3M
RADIAL BRISTLE DISC 3/4\
Need more? Email Us
ECAD model for 61500147998
3M
LAPPING FILM DIAMOND 9U 5\
Need more? Email Us
ECAD model for 9MIC 3M661X DLF 3MIL 5 IN
3M
LAPPING FILM ALUM OXIDE 1U 4\
Need more? Email Us
ECAD model for 1MIC 3M265X LF AO 3MIL TF 4 IN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention