EN
  • EN
  • DE

IXBD4411PI

Part No IXBD4411PI
Manufacturer IXYS
Catalog PMIC - Gate Drivers
Description ISOSMART Half Bridge Driver Chipset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IXYS
Series ISOSMART
Packaging Tube
Part Status Obsolete(EOL)
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Operating Supply Voltage 10 V ~ 20 V
Logic Voltage - VIL, VIH 1V, 3.65V
Current - Peak Output (Source, Sink) 2A, 2A
High Side Voltage - Max (Bootstrap) 1200V
Rise / Fall Time (Typ) 15ns, 15ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 1190920-IXBD4411PI
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name IXBD4411
Introduction Date May 02, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian IXBD4411PI CAD Model

Description

The IXBD4411PI is a high-side gate driver from IXYS.

  • Channel(s): Single
  • Driven Configuration: High-Side
  • Gate Type: IGBT, N-Channel, P-Channel MOSFET
  • Operating Supply Voltage (Max): 20V
  • Current Peak Output: 2A (source and sink)
  • Operating Temperature: -40°C to 150°C (TJ)
  • Mounting Style: Through Hole
  • Package: 16-DIP

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to €2.0056
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to €0.2934
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to €88.3011
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to €11.4487
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to €1.7324
Infineon Technologies
LEVEL SHIFT SOI
Lowest to €1.2652
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to €1.0671
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to €2.5071

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess