EN
  • EN
  • DE

UCC21222DR

Part No UCC21222DR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 3V ~ 5.5V
Logic Voltage - VIL, VIH 1.25V, 1.6V
Current - Peak Output (Source, Sink) 4A, 6A
Input Type CMOS/TTL
Rise / Fall Time (Typ) 5ns, 6ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number UCC21222
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-52191-2,296-52191-1,UCC21222DR-ND,296-52191-6
Standard Package 2,500
Win Source Part Number 1007246-UCC21222DR
Ultra Librarian 3D Model Ultra Librarian UCC21222DR CAD Model

Description

The UCC21222DR, brought to you by Texas Instruments, is a state-of-the-art isolated dual-channel gate driver designed for high-performance, high-efficiency applications. This advanced component is ideal for driving power switches like IGBTs and MOSFETs, especially in configurations where isolation between the high-side and low-side drivers is crucial.

With its robust design, the UCC21222DR ensures reliable operation even in harsh industrial environments. Featuring a 5.7 kVRMS isolation rating and CMTI (Common-Mode Transient Immunity) greater than 100 V/ns, this gate driver minimizes the risk of malfunction due to fast voltage transients, making it perfect for applications such as motor control, power supplies, and renewable energy inverters.

Key Features:

  • High Isolation Voltage: With an isolation voltage of 5.7 kVRMS, the UCC21222DR provides excellent electrical isolation between input and output, which is essential for safety and system reliability.
  • Dual-Channel: The device features two independent channels, allowing for flexible control of two different gates with a single component.
  • High CMTI Performance: Its superior common-mode transient immunity ensures stable operation in the presence of high voltage transients.
  • Wide Operating Range: The UCC21222DR operates across a wide temperature range, making it suitable for extreme industrial applications.
  • Low Propagation Delay: It offers precise control with low propagation delay, which is critical for high-frequency switching applications.

Applications:

  • Motor Drives
  • Power Supplies
  • Renewable Energy Systems
  • Industrial Inverters
  • Electric Vehicle (EV) Powertrains

The UCC21222DR is available in a compact SOIC-16 (DR) package, making it easy to integrate into your power management designs. With its advanced features and reliable performance, the UCC21222DR from Texas Instruments is the perfect solution for designers looking to enhance the efficiency and robustness of their power systems.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8938 $56.8140
65+ $1.5539 $101.0035
100+ $1.5054 $150.5400
140+ $1.4568 $203.9520
180+ $1.4083 $253.4940
240+ $1.2626 $303.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess